NEN-EN 757
Classification of covered electrodes for manual metal arc welding of high strength steels
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1992 |
| Status: | inactive |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
Specifies requirements for classification of covered electrodes based on the weld metal in the as welded or stress relieved conditions for manual metal arc welding of steels with a minimum yield strength higher than 500 N/mm².
Document History
March 1, 1997
Welding consumables - Covered electrodes for manual metal arc welding of high strength steels - Classification
Specifies requirements for classification of covered electrodes based on the weld metal in the as welded or stress relieved conditions for manual metal arc welding of steels with a minimum yield...
NEN-EN 757
June 1, 1992
Classification of covered electrodes for manual metal arc welding of high strength steels
Specifies requirements for classification of covered electrodes based on the weld metal in the as welded or stress relieved conditions for manual metal arc welding of steels with a minimum yield...