NEN-EN-IEC 60169-21
Radio-frequency connectors - Part 21: Two types of radio-frequency connectors with inner diameter of outer conductor 9,5 mm (0,374 in) with different versions of screw coupling - Characteristics impedance 50 ohms (types SC-A and SSC-B)
| Organization: | NEN |
| Publication Date: | 1 October 1997 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
Standardizes the interface and ratings of two versions of a medium-size connector for use with flexible and semi-rigid r.f. cables. The connectors are recommended to be utilized in medium power and low reflection applications up to 11 GHz. The dielectric filled interface is especially beneficial in applications involving severe environmental exposure. Explains the type designation and specified ratings, preferred climatic categories, and dimensions. Describes gauges and standard test connectors. Concludes with a schedule for type tests.
Document History