NEN-EN-IEC 60317-42

Specifications for particular types of winding wires - Part 42: Polyester-amide-imide enamelled round copper wire, class 200

active
Organization: NEN
Publication Date: 1 August 1997
Status: active
Page Count: 30
ICS Code (Wires): 29.060.10
scope:

Specifies the requirements of enamelled round copper winding wire of class 200 with a sole coating based on polyester-amide-imide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements.

Document History

April 1, 2010
Specifications for particular types of winding wires - Part 42: Polyester-amide-imide enamelled round copper wire, class 200
A description is not available for this item.
NEN-EN-IEC 60317-42
August 1, 1997
Specifications for particular types of winding wires - Part 42: Polyester-amide-imide enamelled round copper wire, class 200
Specifies the requirements of enamelled round copper winding wire of class 200 with a sole coating based on polyester-amide-imide resin, which may be modified providing it retains the chemical...
Advertisement