NEN-EN-IEC 60454-3-2

Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 2: Requirements for polyester film tapes with rubber thermosetting, rubber thermoplastic or acrylic crosslinked adhesives

active, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: active
Page Count: 25
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This sheet of IEC 60454-3 contains the requirements for: Polyester film tapes with rubber thermosetting, rubber thermoplastic or acrylic crosslinked adhesives Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application, and not based on this specification alone.

Document History

NEN-EN-IEC 60454-3-2
June 1, 2006
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 2: Requirements for polyester film tapes with rubber thermosetting, rubber thermoplastic or acrylic crosslinked adhesives
This sheet of IEC 60454-3 contains the requirements for: Polyester film tapes with rubber thermosetting, rubber thermoplastic or acrylic crosslinked adhesives Materials which conform to this...
May 1, 1998
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 2: Polyester film tapes with rubber thermosetting or acrylic crosslinked adhesives
Contains the requirements for polyester film tapes with rubber thermosetting or acrylic crosslinked adhesive. Materials which conform to this specification meet established levels of performance....

References

Advertisement