NEN-EN-IEC 60255-22-2

Measuring relays and protection equipment - Part 22-2: Electrical disturbance tests - Electrostatic discharge tests

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2008
Status: inactive
Page Count: 25
ICS Code (Relays): 29.120.70
scope:

This part of IEC 60255-22 is based on IEC 61000-4-2, referring to that publication where applicable, and specifies the general requirements for electrostatic discharge tests for measuring relays and protection equipment for power system protection, including the control, monitoring and process interface equipment used with those systems. The object of the tests is to confirm that the equipment being tested will not maloperate when energized and subjected to an electrostatic discharge. The requirements are applicable only to relays and protection equipment in new condition, and all tests specified are type tests only. The object of this standard is to state: - definitions of terms used; - test severity level; - test equipment; - test set-up; - test procedures; - criteria for acceptance; - test report requirements.

Document History

NEN-EN-IEC 60255-22-2
June 1, 2008
Measuring relays and protection equipment - Part 22-2: Electrical disturbance tests - Electrostatic discharge tests
This part of IEC 60255-22 is based on IEC 61000-4-2, referring to that publication where applicable, and specifies the general requirements for electrostatic discharge tests for measuring relays and...

References

Advertisement