NEN-EN-IEC 60695-11-2

Fire hazard testing - Part 11-2: Test flames - 1 kW nominal pre-mixed flame - Apparatus and confirmatory test arrangement and guidance

inactive
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 56
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

Gives the detailed requirements for the production of a 1 kW nominal, propane based pre-mixed type test flame. It is applicable to electrotechnical equipment, its sub-assemblies and components and to solid electrical insulating materials or other combustible materials. Has the status of a basic safety publication in accordance with IEC Guide 104.

Document History

October 1, 2017
Fire hazard testing - Part 11-2: Test flames - 1 kW nominal pre-mixed flame - Apparatus, confirmatory test arrangement and guidance
NEN-EN-IEC 60695-11-2 gives the requirements for the production and confirmation of a nominal 1 kW propane/air pre-mixed flame for use in fire hazard testing. This basic safety publication is...
June 1, 2014
Fire hazard testing - Part 11-2: Test flames - 1 kW nominal pre-mixed flame: Apparatus, confirmatory test arrangement and guidance
NEN-EN-IEC 60695-11-2 gives the requirements for the production and confirmation of a nominal 1 kW, propane/air pre-mixed test flame. This basic safety publication is intended for use by technical...
NEN-EN-IEC 60695-11-2
January 1, 2004
Fire hazard testing - Part 11-2: Test flames - 1 kW nominal pre-mixed flame - Apparatus and confirmatory test arrangement and guidance
Gives the detailed requirements for the production of a 1 kW nominal, propane based pre-mixed type test flame. It is applicable to electrotechnical equipment, its sub-assemblies and components and to...
Advertisement