NEN-EN-IEC 60684-3-218

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 218: Heat-shrinkable polyolefin sleeving, not flame retarded, shrink ratio 3:1

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 32
ICS Code (Insulating materials in general): 29.035.01
scope:

Gives the requirements for one type of heat-shrinkable polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio of 3:1. The sleeving is not flame retarded. This leeving is normally supplied with internal diameter up to 39 mm and is transparent.

Document History

NEN-EN-IEC 60684-3-218
September 1, 1998
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 218: Heat-shrinkable polyolefin sleeving, not flame retarded, shrink ratio 3:1
Gives the requirements for one type of heat-shrinkable polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio of 3:1. The sleeving is not flame retarded. This leeving is...

References

Advertisement