NEN-EN-IEC 60770-1

Transmitters for use in industrial-process control systems - Part 1: Methods for performance evaluation

inactive
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 54
ICS Code (Industrial process measurement and control): 25.040.40
scope:

Is applicable to transmitters which have a standard analogue electric current output signal or a standard pneumatic output signal in accordance with IEC 60381-1 or IEC 60382. The tests detailed herein may be applied to transmitters which have other output signals, provided that due allowance is made for such differences.

Document History

March 1, 2011
Transmitters for use in industrial-process control systems - Part 1: Methods for performance evaluation
This part of IEC 60770 is applicable to transmitters which have either a standard analogue electric current output signal or a standard pneumatic output analogue signal in accordance with IEC 60381-1...
NEN-EN-IEC 60770-1
May 1, 1999
Transmitters for use in industrial-process control systems - Part 1: Methods for performance evaluation
Is applicable to transmitters which have a standard analogue electric current output signal or a standard pneumatic output signal in accordance with IEC 60381-1 or IEC 60382. The tests detailed...
Advertisement