NEN-EN-IEC 60749-24
Semiconductor devices - Mechanical and climatic test methods - Part 24: Accelerated moisture resistance - Unbiased HAST
| Organization: | NEN |
| Publication Date: | 1 May 2004 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Semiconductor devices): | 31.080 |
scope:
The unbiased highly accelerated stress test is performed for the purpose of evaluating the reliability of non-hermetically packaged solid-state devices in humid environments. It employs temperature and humidity under non-condensing conditions to accelerate the penetration of moisture through the external protective material or along the interface between the external protective material and the metallic conductors which pass through it.
Document History