NEN-EN-IEC 60534-3-3

Industrial-process control valves - Part 3-3: Dimensions - End-to-end dimensions for buttweld, two-way, globe-type, straight pattern control valves

active, Most Current
Organization: NEN
Publication Date: 1 November 1998
Status: active
Page Count: 22
ICS Code (Pressure regulators): 23.060.40
ICS Code (Industrial process measurement and control): 25.040.40
scope:

Specifies end-to-end dimensions for given nominal sizes and pressure ratings of buttweld, two-way, globe-type, straight pattern control valves for nominal sizes DN 15 through DN 450. The purpose of this standard is to aid users in their piping design by providing normalized dimensions of buttweld end control valves.

Document History

NEN-EN-IEC 60534-3-3
November 1, 1998
Industrial-process control valves - Part 3-3: Dimensions - End-to-end dimensions for buttweld, two-way, globe-type, straight pattern control valves
Specifies end-to-end dimensions for given nominal sizes and pressure ratings of buttweld, two-way, globe-type, straight pattern control valves for nominal sizes DN 15 through DN 450. The purpose of...

References

Advertisement