NEN-EN-IEC 61169-33

Radio-frequency connectors - Part 33: Sectional specification for series BMA r.f. connectors

active, Most Current
Organization: NEN
Publication Date: 1 June 1997
Status: active
Page Count: 60
ICS Code (RF connectors): 33.120.30
scope:

Provides information and rules for the preparation of detail specifications for series BMA r.f. connectors. Series BMA connectors have a characteristic impedance of 50 ohms and are normally used for blind-entry low-power microwave applications in conjunction with flexible and semi-rigid cables having a dielectric diameter of up to 3,00 mm. The connectors are usable up to a frequency of at least 18 GHz.

Document History

NEN-EN-IEC 61169-33
June 1, 1997
Radio-frequency connectors - Part 33: Sectional specification for series BMA r.f. connectors
Provides information and rules for the preparation of detail specifications for series BMA r.f. connectors. Series BMA connectors have a characteristic impedance of 50 ohms and are normally used for...
Advertisement