NEN-EN-IEC 61290-3-1

Optical fibre amplifiers - Test methods - Part 3-1: Noise figure parameters - Optical spectrum analyzer

active, Most Current
Organization: NEN
Publication Date: 1 December 2003
Status: active
Page Count: 48
ICS Code (Optic amplifiers): 33.180.30
scope:

Applies to commercially available optical amplifiers (OAs) such as optical fibre amplifiers (OFAs), semiconductor optical amplifiers (SOAs) and planar wageguide apmlifiers (PWOAs) as classified in IEC 61292-3.The object is to establish uniform requirements for accurate and reliable measurements, by means of optical spectrum analyzer (OSA) test method, of the following OA parameters, as defined in IEC 61291-1: a) signal-spontaneous noise figure; b) forward amplified spontaneous emission (ASE) power level. The methods outlined in this part of IEC 61290 apply to single-channel stimulus only.

Document History

NEN-EN-IEC 61290-3-1
December 1, 2003
Optical fibre amplifiers - Test methods - Part 3-1: Noise figure parameters - Optical spectrum analyzer
Applies to commercially available optical amplifiers (OAs) such as optical fibre amplifiers (OFAs), semiconductor optical amplifiers (SOAs) and planar wageguide apmlifiers (PWOAs) as classified in...

References

Advertisement