NEN-EN-IEC 61300-3-20

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-20: Examinations and measurements - Directivity for fibre optic branching devices

active, Most Current
Organization: NEN
Publication Date: 1 March 2002
Status: active
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

To measure the directivity of light between channels of a multiport non-wavelength-selective MxN fibre optic branching device. The directivity is defines as the fraction of the light that goes from an input path to another input path, normally isolated from the previous one.

Document History

NEN-EN-IEC 61300-3-20
March 1, 2002
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-20: Examinations and measurements - Directivity for fibre optic branching devices
To measure the directivity of light between channels of a multiport non-wavelength-selective MxN fibre optic branching device. The directivity is defines as the fraction of the light that goes from...
Advertisement