NEN-EN-IEC 61249-2-26
Materials for printed boards and other interconnecting structures - Part 2-26: Reinforced base materials, clad and unclad - Non-halogenated epoxide non-woven/woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
| Organization: | NEN |
| Publication Date: | 1 April 2005 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
This part of IEC 61249 gives requirements for properties of non-halogenated epoxide nonwoven/ woven reinforced E-glass laminated sheets of defined flammability (vertical burning test), copper-clad in thicknesses of 0,80 mm up to 1,60 mm. The flammability rating is achieved through the use of non-halogenated inorganic and/or organic compounds acting as fire retardants. These fire retardants are contained as part of polymeric structure or in addition to it. The glass transition temperature is defined to be 95 °C minimum. Some property requirements may have several classes of performance. The class desired must be specified on the purchase order, otherwise the default class of material may be supplied.
Document History