NEN-EN-IEC 61338-1

Waveguide type dielectric resonators - Part 1: Generic specification

active, Most Current
Organization: NEN
Publication Date: 1 February 2005
Status: active
Page Count: 50
ICS Code (Piezoelectric devices): 31.140
scope:

This part of IEC 61338 applies to waveguide type dielectric resonators of assessed quality using either capability approval or qualification approval procedures. It also lists the test and measurement procedures which may be selected for use in detail specifications for such resonators.

Document History

NEN-EN-IEC 61338-1
February 1, 2005
Waveguide type dielectric resonators - Part 1: Generic specification
This part of IEC 61338 applies to waveguide type dielectric resonators of assessed quality using either capability approval or qualification approval procedures. It also lists the test and...

References

Advertisement