NEN-EN-IEC 61557-12

Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 12: Performance measuring and monitoring devices (PMD)

inactive
Organization: NEN
Publication Date: 1 June 2008
Status: inactive
Page Count: 90
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
scope:

This part of IEC 61557 specifies requirements for combined performance measuring and monitoring devices that measure and monitor the electrical parameters within electrical distribution systems. These requirements also define the performance, in single and threephase a.c. or d.c. systems having rated voltages up to 1 000 V a.c. or up to 1 500 V d.c. These devices are fixed installed or portable. They are intended to be used indoors and/or outdoors. This standard is not applicable for: electricity metering equipment that complies with IEC 62053-21, IEC 62053-22 and IEC 62053-23. Nevertheless, uncertainties defined in this standard for active and reactive energy measurement are derived from those defined in the IEC 62053 standards series. simple remote relays or simple monitoring relays.

Document History

October 1, 2022
Electrical safety in low voltage distribution systems up to 1000 V AC and 1500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 12: Power metering and monitoring devices (PMD)
A description is not available for this item.
October 1, 2022
Electrical safety in low voltage distribution systems up to 1000 V AC and 1500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 12: Power metering and monitoring devices (PMD)
A description is not available for this item.
January 1, 2022
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 12: Power metering and monitoring devices (PMD)
This part of IEC 61557 specifies requirements for power metering and monitoring devices (PMD) that measure and monitor the electrical quantities within electrical distribution systems, and optionally...
January 1, 2022
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 12: Power metering and monitoring devices (PMD)
This part of IEC 61557 specifies requirements for power metering and monitoring devices (PMD) that measure and monitor the electrical quantities within electrical distribution systems, and optionally...
NEN-EN-IEC 61557-12
June 1, 2008
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 12: Performance measuring and monitoring devices (PMD)
This part of IEC 61557 specifies requirements for combined performance measuring and monitoring devices that measure and monitor the electrical parameters within electrical distribution systems....
Advertisement