NEN-EN-IEC 61628-1

Corrugated pressboard and presspaper for electrical purposes - Part 1: Definitions, designations and general requirements 7)

active, Most Current
Organization: NEN
Publication Date: 1 January 1998
Status: active
Page Count: 32
ICS Code (Paper and board insulating materials): 29.035.10
scope:

Contains the definitions, designations and general requirements of corrugated pressboard and presspaper for electrical purpose. Materials which conform to this standard meet established levels of performance. However, the selection of a material for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone. While the primary use of these materials is as electrical insulation, there is no intent to discourage their use in other applications for which their properties may make them suitable.

Document History

NEN-EN-IEC 61628-1
January 1, 1998
Corrugated pressboard and presspaper for electrical purposes - Part 1: Definitions, designations and general requirements 7)
Contains the definitions, designations and general requirements of corrugated pressboard and presspaper for electrical purpose. Materials which conform to this standard meet established levels of...
Advertisement