NEN-EN-IEC 62211

Inductive components - Reliability management

inactive
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 46
ICS Code (Magnetic components): 29.100.10
scope:

Sets up a broad basis of electric and mechanical criteria of failure test procedures. Is applicable to inductive components (chokes and transformers) based on magnetically soft materials. Covers also discrete type components and the different types of surface-mountable inductive components (SMD).

Document History

May 1, 2017
Inductive components - Reliability management
NEN-EN-IEC 62211 is applicable to inductive components (chokes and transformers) based on magnetically soft materials. These are components based especially on laminated iron sheets, iron powder...
NEN-EN-IEC 62211
January 1, 2004
Inductive components - Reliability management
Sets up a broad basis of electric and mechanical criteria of failure test procedures. Is applicable to inductive components (chokes and transformers) based on magnetically soft materials. Covers also...
Advertisement