NEN-EN-IEC 62329-3-100

Heat-shrinkable moulded shapes - Part 3: Specification requirements for shape dimensions, material requirements and compatibility performance - Sheet 100: Heat-shrinkable moulded shape dimensions

active, Most Current
Organization: NEN
Publication Date: 1 August 2010
Status: active
Page Count: 42
ICS Code (Insulating materials in general): 29.035.01
scope:

This sheet of IEC 62329-3 gives the dimensional requirements for heat-shrinkable moulded shapes. The moulded shapes may be supplied with a pre-coated adhesive. Refer to the manufacturers/suppliers for options. These moulded shapes are normally supplied in the styles and dimensions given in Tables 1 to 22. The colour is normally black. Styles and dimensions other than those specifically listed in Tables 1 to 22 may be available as custom items. These items shall be considered to comply with this standard if they comply with the property requirements listed in the sheets for material performance, with the exception of dimensions. Materials that conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Document History

NEN-EN-IEC 62329-3-100
August 1, 2010
Heat-shrinkable moulded shapes - Part 3: Specification requirements for shape dimensions, material requirements and compatibility performance - Sheet 100: Heat-shrinkable moulded shape dimensions
This sheet of IEC 62329-3 gives the dimensional requirements for heat-shrinkable moulded shapes. The moulded shapes may be supplied with a pre-coated adhesive. Refer to the manufacturers/suppliers...
Advertisement