NEN-EN-IEC 62330-2

Helical-scan digital video cassette recording system using 12,65 mm (0,5 in) magnetic tape - Format HD-D5 - Part 2: Compression format

active, Most Current
Organization: NEN
Publication Date: 1 April 2004
Status: active
Page Count: 58
ICS Code (Video systems): 33.160.40
ICS Code (IT applications in other fields): 35.240.99
scope:

This part of IEC 62330 defines the encoding process of the HD-D5 video compression and its data format for the 1 080/59,94i system (hereinafter referred to as the 1 080i system) and the 720/59,94p system (hereinafter referred to as the 620p system).

Document History

NEN-EN-IEC 62330-2
April 1, 2004
Helical-scan digital video cassette recording system using 12,65 mm (0,5 in) magnetic tape - Format HD-D5 - Part 2: Compression format
This part of IEC 62330 defines the encoding process of the HD-D5 video compression and its data format for the 1 080/59,94i system (hereinafter referred to as the 1 080i system) and the 720/59,94p...
Advertisement