NEN-EN-IEC 62356-3

Video recording - 12,65 mm type D-11 format - Part 3: Data mapping over SDTI

active, Most Current
Organization: NEN
Publication Date: 1 November 2004
Status: active
Page Count: 30
ICS Code (Video systems): 33.160.40
scope:

Specifies the mapping of type D-11 compressed picture data stream into the SDTI payload area (SMPTE 305.2M) together with the mapping of four channels of AES3 data and time-code data into H-ANC packets.

Document History

NEN-EN-IEC 62356-3
November 1, 2004
Video recording - 12,65 mm type D-11 format - Part 3: Data mapping over SDTI
Specifies the mapping of type D-11 compressed picture data stream into the SDTI payload area (SMPTE 305.2M) together with the mapping of four channels of AES3 data and time-code data into H-ANC...
Advertisement