NEN-EN-IEC 62637-1
Battery charging interface for small handheld multimedia devices - Part 1: 2 mm barrel interface
| Organization: | NEN |
| Publication Date: | 1 May 2011 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Other audio, video and audiovisual equipment): | 33.160.99 |
| ICS Code (Miscellaneous domestic and commercial equipment): | 97.180 |
scope:
This part of IEC 62637 defines a charging interface between small handheld multimedia devices and power-supply accessories, specifically chargers. Devices, which could be based on this standard may vary over time, but have to comply with the limited power available1. The interface is a 2 mm barrel type charging interface. This standard does not include the whole charger nor does it include the internal functions of the device. Chargers and devices shall follow the applicable EMC and safety standards.
Document History