NEN-EN-IEC 61937-2

Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60598 - Part 2: Burst-info

inactive
Organization: NEN
Publication Date: 1 December 2003
Status: inactive
Page Count: 26
ICS Code (Audio systems): 33.160.30
scope:

Specifies a widely used interface for digital audio equipment with two-channel linear PCM audio. This part of IEC 61937 describes how the interface is used to convey non-linear PCM encoded audio streams.

Document History

December 1, 2011
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 2: Burst-info
A description is not available for this item.
October 1, 2007
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60598 - Part 2: Burst-info
This part of IEC 61970 specifies the digital audio interface to convey non-linear PCM encoded audio bitstreams applying IEC 60958-1 and IEC 60958-3. This standard specifies burst-info which defines...
NEN-EN-IEC 61937-2
December 1, 2003
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60598 - Part 2: Burst-info
Specifies a widely used interface for digital audio equipment with two-channel linear PCM audio. This part of IEC 61937 describes how the interface is used to convey non-linear PCM encoded audio...
Advertisement