NEN-EN-ISO 15112

Natural gas - Energy determination

active, Most Current
Organization: NEN
Publication Date: 1 April 2014
Status: active
Page Count: 78
ICS Code (Natural gas): 75.060
scope:

NEN-EN-ISO 15112 provides the means for energy determination of natural gas by measurement or by calculation, and describes the related techniques and measures that are necessary to take. The calculation of thermal energy is based on the separate measurement of the quantity, either by mass or by volume, of gas transferred and its measured or calculated calorific value. The general means of calculating uncertainties are also given. Only systems currently in use are described.This International Standard applies to any gas-measuring station from domestic to very large high-pressure transmission. New techniques are not excluded provided their proven performance is equivalent to, or better than, that of those techniques referred to in this International Standard. Gas-measuring systems are not the subject of this International Standard.

Document History

NEN-EN-ISO 15112
April 1, 2014
Natural gas - Energy determination
NEN-EN-ISO 15112 provides the means for energy determination of natural gas by measurement or by calculation, and describes the related techniques and measures that are necessary to take. The...

References

Advertisement