NEN-EN-ISO 12947-2
Textiles - Determination of abrasion resistance of fabrics by the Martindale method - Part 2: Determination of specimen breakdown
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
Is applicable to the determination of the inspection interval to breakdown of specimens covering all textile fabrics including nonwovens apart from fabrics where the specifier indicates the end performance as having a low abrasion wear life.
Document History
December 1, 2016
Textiles - Determination of the abrasion resistance of fabrics by the Martindale method - Part 2: Determination of specimen breakdown
NEN-EN-ISO 12947-2 specifies the procedure for the determination of specimen breakdown (end-point of test) by inspection at fixed intervals and is applicable to all textile fabrics including...
May 1, 2007
Textiles - Determination of abrasion resistance of fabrics by the Martindale method - Part 2: Determination of specimen breakdown
A description is not available for this item.
NEN-EN-ISO 12947-2
January 1, 1999
Textiles - Determination of abrasion resistance of fabrics by the Martindale method - Part 2: Determination of specimen breakdown
Is applicable to the determination of the inspection interval to breakdown of specimens covering all textile fabrics including nonwovens apart from fabrics where the specifier indicates the end...