NEN-EN-ISO 17660

Welding - Welding of reinforcing steel

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2003
Status: inactive
Page Count: 39
ICS Code (Welding processes): 25.160.10
scope:

This standard applies to the welding of weldable reinforcing steel bars and stainless reinforcing steel bars in work shops or on site. It also covers welded joints between reinforcing steel bars and other steel components such as connection devices and insert anchors, including prefabricated assemblies. This standard does not apply to factory production for welding fabric and lattice girders on multiple spot welding machines or multiple projection welding machines. The requirements of this standard only apply for static loaded structures. This standard specifies requirements for materials, design and execution of welded joints, welding personnel, quality requirements, examination and testing.

Document History

NEN-EN-ISO 17660
November 1, 2003
Welding - Welding of reinforcing steel
This standard applies to the welding of weldable reinforcing steel bars and stainless reinforcing steel bars in work shops or on site. It also covers welded joints between reinforcing steel bars and...
June 1, 2002
Welding of reinforcing steel
This standard applies to the welding of weldable reinforcing steel bars and stainless reinforcing steel bars in work shops or on site. It also covers welded joints between reinforcing steel bars and...
Advertisement