NEN-EN-ISO 21078-1

Determination of boron(III) oxide in refractory products - Part 1: Determination of total boric oxide in oxidic materials for ceramics, glass and glazes

inactive
Organization: NEN
Publication Date: 1 January 2008
Status: inactive
Page Count: 30
ICS Code (Glass in general): 81.040.01
ICS Code (Ceramics in general): 81.060.01
scope:

This part of ISO 21078 specifies methods of determining boron(III) oxide in refractory products and raw materials, in mass fractions of 0,01 % or greater. It is applicable to the determination of total boron(III) oxide in oxidic materials for ceramics, glass and glazes. The determination of boron(III) oxide is carried out using one of the following four methods: a) alkaline titrimetry, which is applied to samples containing more than 0,5 % by mass of boron(III) oxide; b) azomethine H absorption spectrophotometry, which is applied to samples containing from 0,01 % by mass to 2,5 % by mass of boron(III) oxide; c) curcumin absorption spectrophotometry (rothocyanine method), which is applied to samples containing from 0,01 % by mass to 1,0 % by mass of boron(III) oxide; d) inductively coupled plasma atomic emission spectrometry (ICP-AES), which is applied to samples containing from 0,01 % by mass to 15 % by mass of boron(III) oxide.

Document History

January 1, 2008
Determination of boron (III) oxide in refractory products - Part 1: Determination of total boron (III) oxide in oxidic materials for ceramics, glass and glazes (corrected and reprinted)
This part of ISO 21078 specifies methods of determining boron(III) oxide in refractory products and raw materials, in mass fractions of 0,01 % or greater. It is applicable to the determination of...
NEN-EN-ISO 21078-1
January 1, 2008
Determination of boron(III) oxide in refractory products - Part 1: Determination of total boric oxide in oxidic materials for ceramics, glass and glazes
This part of ISO 21078 specifies methods of determining boron(III) oxide in refractory products and raw materials, in mass fractions of 0,01 % or greater. It is applicable to the determination of...
August 1, 2006
Determination of boron(III) oxide in refractory products - Part 1: Determination of total boric oxide in oxidic materials for ceramics, glass and glazes
This part of ISO 21078 specifies methods of determining boron(III) oxide in refractory products and raw materials, in mass fractions of 0,01 % or greater. It is applicable to the determination of...
Advertisement