NEN-EN-ISO 4566

Small craft with inboard engines - Propeller shaft ends and bosses with 1:10 taper

active, Most Current
Organization: NEN
Publication Date: 1 May 1995
Status: active
Page Count: 12
ICS Code (Small craft): 47.080
scope:

Specifies the dimensions and tolerances for interchangeability in the shaft diameter range of 20 mm to 160 mm with a taper of 1:10.

Document History

NEN-EN-ISO 4566
May 1, 1995
Small craft with inboard engines - Propeller shaft ends and bosses with 1:10 taper
Specifies the dimensions and tolerances for interchangeability in the shaft diameter range of 20 mm to 160 mm with a taper of 1:10.
Advertisement