NEN-EN-ISO 6272

Paints and varnishes - Falling-weight test

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1994
Status: inactive
Page Count: 20
ICS Code (Paints and varnishes): 87.040
scope:

This standard specifies a test method for evaluating the resistance of a dry film of paint, varnish or related product to cracking or peeling from a substrate when it is subjected to a deformation caused by a falling weight, dropped under standard conditions. The method described can be applied - either as a pass/fail test, the test being carried out from one drop height and with a specified mass, so as to test compliance with a particular specification; or - as a classification test, to determine the minimum mass and/or drop height for which the coating cracks or peels from its substrate by gradually increasing the drop height and/or the mass.

Document History

NEN-EN-ISO 6272
October 1, 1994
Paints and varnishes - Falling-weight test
This standard specifies a test method for evaluating the resistance of a dry film of paint, varnish or related product to cracking or peeling from a substrate when it is subjected to a deformation...

References

Advertisement