NEN-EN-ISO 75-1

Plastics - Determination of temperature of deflection under load - Part 1: General test method

inactive
Organization: NEN
Publication Date: 1 March 1996
Status: inactive
Page Count: 12
ICS Code (Plastics in general): 83.080.01
scope:

The principle of the method specified is subjecting a standard test specimen to a bending stress under three-point loading to produce one of the nominal surface stresses in the relevant part of this standard, raising the temperature at a uniform rate, measuring the temperature, at which a specified deflection occurs. The results obtained do not necessarily represent maximum use temperatures.

Document History

April 1, 2020
Plastics - Determination of temperature of deflection under load - Part 1: General test method
This document gives a general test method for the determination of the temperature of deflection under load (flexural stress under three-point loading) of plastics. Different types of test specimen...
May 1, 2013
Plastics - Determination of temperature of deflection under load - Part 1: General test method
This part of ISO 75 gives a general test method for the determination of the temperature of deflection under load (flexural stress under three-point loading) of plastics. Different types of test...
January 1, 2012
Plastics - Determination of temperature of deflection under load - Part 1: General test method
This part of ISO 75 gives a general test method for the determination of the temperature of deflection under load (flexural stress under three-point loading) of plastics. Different types of test...
May 1, 2004
Plastics - Determination of temperature of deflection under load - Part 1: General test method
ISO 75 specifies methods for the determination of the temperature of deflection under load (flexural stress under three-point loading) of plastics. Different types of test specimen and different...
April 1, 2001
Plastics - Determination of temperature of deflection under load - Part 1: General test method
ISO 75 specifies methods for the determination of the temperature of deflection under load (flexural stress under three-point loading) of plastics. Different types of test specimen and different...
NEN-EN-ISO 75-1
March 1, 1996
Plastics - Determination of temperature of deflection under load - Part 1: General test method
The principle of the method specified is subjecting a standard test specimen to a bending stress under three-point loading to produce one of the nominal surface stresses in the relevant part of this...
Advertisement