NEN-EN-ISO 9004-1

Quality management and quality system elements - Part 1: Guidelines

inactive
Organization: NEN
Publication Date: 1 October 1994
Status: inactive
Page Count: 24
ICS Code (Quality management and quality assurance): 03.120.10
ICS Code (Management systems): 03.100.70
scope:

This standard provides guidance on quality management and quality system elements. The quality system elements are suitable for use in the development and implementation of a comprehensive and effective in-house quality system, with a view to ensuring customer satisfaction. This standard is not intended for contractual, regulatory or certification use. Consequently, it is not a guideline for the implementing of ISO 9001, ISO 9002 and ISO 9003. ISO 9000-2 should be used for that purpose. The selection of appropriate elementds contained in this Standard and the extent to which these element s are adopted and applied by an organisation depends upon factors such as market being served, nature of product, production processes, customer, and consumer needs.

Document History

October 1, 1994
Quality management and quality system elements - Part 1: Guidelines
This standard provides guidance on quality management and quality system elements. The quality system elements are suitable for use in the development and implementation of a comprehensive and...
NEN-EN-ISO 9004-1
October 1, 1994
Quality management and quality system elements - Part 1: Guidelines
This standard provides guidance on quality management and quality system elements. The quality system elements are suitable for use in the development and implementation of a comprehensive and...
Advertisement