NEN-EN-ISO 9222-1
Technical drawings - Seals for dynamic application - Part 1: General simplified representation
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1995 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
| ICS Code (Seals, glands): | 21.140 |
scope:
This method indicates only essential features and should be used when it is not necessary to show the exact shape and details of the seals, for example in assembly drawings. The degree of simplification depends on the kund of object represented, the scale of the drawing and the purpose of documentation. ISO 9222-2 deals with the detailed simplified representation.
Document History
NEN-EN-ISO 9222-1
May 1, 1995
Technical drawings - Seals for dynamic application - Part 1: General simplified representation
This method indicates only essential features and should be used when it is not necessary to show the exact shape and details of the seals, for example in assembly drawings. The degree of...