NEN-EN-ISO 9944

Plastics - Phenolic resins - Determination of electrical conductivity of resin extracts

active, Most Current
Organization: NEN
Publication Date: 1 September 1995
Status: active
Page Count: 8
ICS Code (Thermosetting materials): 83.080.10
scope:

Important for applications in which such resins are used as impregnating materials. The principle is based on addition of an acetone/water mixture to a solution of the resin. The precipitate thus produced is allowed to settle, and the conductance of the suspension remaining above the resin is measured. The conductivity, expressed in microsiemens per centimetre, is then calculated from the measured conductance.

Document History

NEN-EN-ISO 9944
September 1, 1995
Plastics - Phenolic resins - Determination of electrical conductivity of resin extracts
Important for applications in which such resins are used as impregnating materials. The principle is based on addition of an acetone/water mixture to a solution of the resin. The precipitate thus...
Advertisement