NEN-EN-ISP 10609-7

Information technology - International Standardized Profiles TB, TC, TD en TE - Connection-mode Transport Service over connection-mode Network Service - Part 7: Definition of profiles TD1111/TD1121

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1996
Status: inactive
Page Count: 16
ICS Code (Multilayer applications): 35.100.05
scope:

Is applicable to end systems concerned with operating in the Open Systems Interconnexion (OSI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service. Is applicable to the provision of the connection-mode Transport Service in end systems attached to any type of subnetwork from which the standardized connection-mode Network Service can be made available. Specifies the definitions of profiles TD1111/TD1121 in the TD group which uses Transport protocol class 1.

Document History

NEN-EN-ISP 10609-7
February 1, 1996
Information technology - International Standardized Profiles TB, TC, TD en TE - Connection-mode Transport Service over connection-mode Network Service - Part 7: Definition of profiles TD1111/TD1121
Is applicable to end systems concerned with operating in the Open Systems Interconnexion (OSI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode...
Advertisement