NEN-IEC 60287-3-1/A1
Electric cables - Calculation of the current rating - Part 3-1: Sections on operating conditions - Reference operating conditions and selection of cable type
inactive
| Organization: | NEN |
| Publication Date: | 1 March 1999 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Cables): | 29.060.20 |
Document History
July 1, 2017
Electric cables - Calculation of the current rating - Part 3-1: Operating conditions - Site reference conditions
NEN-IEC 60287-3-1 is applicable to the conditions of steady-state operation of cables at all voltages, buried directly in the ground, in ducts, troughs or in steel pipes, both with and without...
NEN-IEC 60287-3-1/A1
March 1, 1999
Electric cables - Calculation of the current rating - Part 3-1: Sections on operating conditions - Reference operating conditions and selection of cable type
A description is not available for this item.