NEN-EN-ISP 12068-2

Information technology - International Standardized Profiles FD14 - Directory data definitions - Use of directory for OSI TP - Part 2: Enhanced naming and adressing

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1997
Status: inactive
Page Count: 20
ICS Code (Multilayer applications): 35.100.05
scope:

Specifies the use of the Directory, for OSI TP, using existing object class and attribute type definitions from the Directory specifications themselves, and additional definitions. These existing and additional definitions are also intended to support the use of the Directory by users of OSI TP applications. Defines those additional information which are needed to retrieve basic addressing information for applications using the OSI TP service.

Document History

NEN-EN-ISP 12068-2
July 1, 1997
Information technology - International Standardized Profiles FD14 - Directory data definitions - Use of directory for OSI TP - Part 2: Enhanced naming and adressing
Specifies the use of the Directory, for OSI TP, using existing object class and attribute type definitions from the Directory specifications themselves, and additional definitions. These existing and...
June 1, 1995
Information technology - International Standardized Profiles FD14 - Directory data definitions - Use of directory for OSI TP - Part 2: Enhanced naming and adressing
Specifies the use of the Directory, for OSI TP, using existing object class and attribute type definitions from the Directory specifications themselves, and additional definitions. These existing and...
Advertisement