NEN-IEC 60287-1-1/A2
Electric cables - Calculation of the current rating - Part 1-1: Current rating equations (100% load factor) and calculation of losses - General
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2001 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Cables): | 29.060.20 |
Document History
November 1, 2014
Electric cables - Calculation of the current rating - Part 1-1: Current rating equations (100 % load factor) and calculation of losses - General
A description is not available for this item.
January 1, 2007
Electric cables - Calculation of the current rating - Part 1: Current rating equations (100% load factor) and calculation of losses - General
This part of IEC 60287 is applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts,...
NEN-IEC 60287-1-1/A2
November 1, 2001
Electric cables - Calculation of the current rating - Part 1-1: Current rating equations (100% load factor) and calculation of losses - General
A description is not available for this item.