NEN-ISO 10336

Crude petroleum - Determination of water - Potentiometric Karl Fischer titration method

active, Most Current
Organization: NEN
Publication Date: 1 April 1998
Status: active
Page Count: 18
ICS Code (Crude petroleum): 75.040
scope:

Specifies a potentiometric Karl Fischer titration method for the direct determination of water in crude petroleum. It covers the range 0,050% (m/m) to 5,00% (m/m) water in crude petroleum containing less than 0,05% (m/m) but more than 0,005% (m/m) of either mercaptan sulfur of sulfide ion sulfur or both. It covers the range 0,020% (m/m) to 5,00% (m/m) water in crude petroleum containing less than 0,005% (m/m) of either mercaptan sulfur or sulfide ion sulfur or both.

Document History

NEN-ISO 10336
April 1, 1998
Crude petroleum - Determination of water - Potentiometric Karl Fischer titration method
Specifies a potentiometric Karl Fischer titration method for the direct determination of water in crude petroleum. It covers the range 0,050% (m/m) to 5,00% (m/m) water in crude petroleum containing...
Advertisement