NEN-ISO 10597

Commercial road vehicles - Flat attachment fixing nuts - Test methods

inactive
Organization: NEN
Publication Date: 1 November 1998
Status: inactive
Page Count: 14
ICS Code (Transmissions, suspensions): 43.040.50
scope:

Specifies test methods for hexagonal nuts with flat seating captive washer for 18 mm, 20 mm and 22 mm studs. This standard applies to nuts as specified in ISO 7575. Test methods and performance requirements necessary to ensure proper wheel or rim assembly are specified. Fasteners for less common and special applications are not included.

Document History

November 1, 2004
Road vehicles - Flat attachment fixing nuts for commercial vehicles - Test methods
This International Standard specifies test methods and performance requirements for ensuring proper wheel or rim assembly on road vehicles by means of hexagonal nuts with a flat seating captive...
NEN-ISO 10597
November 1, 1998
Commercial road vehicles - Flat attachment fixing nuts - Test methods
Specifies test methods for hexagonal nuts with flat seating captive washer for 18 mm, 20 mm and 22 mm studs. This standard applies to nuts as specified in ISO 7575. Test methods and performance...
Advertisement