NEN-ISO 10804

Restrained joint systems for ductile iron pipelines - Design rules and type testing

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

NEN-ISO 10804 specifies the design rules and type testing for restrained joint systems to be used on ductile iron pipelines complying with ISO 2531 and ISO 7186, in order to determine their mechanical properties and leaktightness.

Document History

NEN-ISO 10804
January 1, 2018
Restrained joint systems for ductile iron pipelines - Design rules and type testing
NEN-ISO 10804 specifies the design rules and type testing for restrained joint systems to be used on ductile iron pipelines complying with ISO 2531 and ISO 7186, in order to determine their...
Advertisement