NEN-ISO 10791-1
Test conditions for machining centres - Part 1: Geometric tests for machines with horizontal spindle and with accessory heads (horizontal Z-axis)
inactive
| Organization: | NEN |
| Publication Date: | 1 October 1998 |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Machining centres): | 25.040.10 |
scope:
Specifies, with reference to ISO 230-1, the geometric tests for machining centres (or numerically controlled milling machines, boring machines, etc., where applicable) with horizontal spindle (i.e. horizontal Z-axis).
Document History
February 1, 2015
Test conditions for machining centres - Part 1: Geometric tests for machines with horizontal spindle (horizontal Z-axis)
NEN-ISO 10791-1 specifies, with reference to ISO 230-1, the geometric tests for machining centres (or other numerically controlled machines, where applicable) with horizontal spindle (i.e. horizontal...
NEN-ISO 10791-1
October 1, 1998
Test conditions for machining centres - Part 1: Geometric tests for machines with horizontal spindle and with accessory heads (horizontal Z-axis)
Specifies, with reference to ISO 230-1, the geometric tests for machining centres (or numerically controlled milling machines, boring machines, etc., where applicable) with horizontal spindle (i.e....