NEN-ISO 10952
Plastics piping systems - Glassreinforced thermosetting plastics (GRP) pipes and fittings - Determination of the resistance to chemical attack for the inside of a section in a deflected condition
| Organization: | NEN |
| Publication Date: | 1 April 2014 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
NEN-ISO 10952 specifies a method for determining the chemical resistance properties of glass-reinforced thermosetting plastics (GRP) pipes and fittings in a deflected condition for nominal sizes DN 100 and larger. In conjunction with ISO 10928, this International Standard provides a method for evaluating the effect of a chemical environment on the interior of a pipe or fitting after a specified period of time. Test conditions and requirements are specified in the referring International Standard. ISO 10467 references this International Standard.
Document History