NEN-ISO 10549

Micrographics - A6 size aperture cards

active, Most Current
Organization: NEN
Publication Date: 1 February 2001
Status: active
Page Count: 22
ICS Code (Document imaging applications): 37.080
scope:

Specifies the physical characteristics of A6 size aperture cards, used for the handling storage and exchange of information on microfilm. It also defines the characteristics of the materials used for making these cards as well as appropriate test methods. Applies to opaque and translucent adhesive or suspension jacket aperture cards, of even and odd generation, containing a chip of 35 mm microfilm recorded in accordance with ISO 3272-1, ISO 3272-2, and ISO 6199.

Document History

NEN-ISO 10549
February 1, 2001
Micrographics - A6 size aperture cards
Specifies the physical characteristics of A6 size aperture cards, used for the handling storage and exchange of information on microfilm. It also defines the characteristics of the materials used for...
Advertisement