NEN-ISO 11486
Motorcycles - Methods for setting running resistance on a chassis dynamometer
active
| Organization: | NEN |
| Publication Date: | 1 September 2006 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
scope:
This International Standard specifies the measurement method for determining the motorcycle running resistance on the road, and two methods of setting the chassis dynamometer with the motorcycle running resistance. It is applicable to motorcycles as defined in ISO 3833.
Document History
December 1, 2012
Motorcycles - Methods for setting running resistance on a chassis dynamometer
A description is not available for this item.
NEN-ISO 11486
September 1, 2006
Motorcycles - Methods for setting running resistance on a chassis dynamometer
This International Standard specifies the measurement method for determining the motorcycle running resistance on the road, and two methods of setting the chassis dynamometer with the motorcycle...