NEN-ISO 11568-4

Banking - Key management (retail) - Part 4: Asymmetric cryptosystems - Key management and life cycle

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2007
Status: inactive
Page Count: 33
ICS Code (IT applications in banking): 35.240.40
scope:

This part of ISO 11568 specifies techniques for the protection of symmetric and asymmetric cryptographic keys in a retail financial services environment using asymmetric cryptosystems and the life cycle management of the associated asymmetric keys. The techniques described in this part of ISO 11568 enable compliance with the principles described in ISO 11568-1. For the purposes of this document, the retail financial services environment is restricted to the interface between: - a card-accepting device and an acquirer; - an acquirer and a card issuer; - an ICC and a card-accepting device.

Document History

NEN-ISO 11568-4
July 1, 2007
Banking - Key management (retail) - Part 4: Asymmetric cryptosystems - Key management and life cycle
This part of ISO 11568 specifies techniques for the protection of symmetric and asymmetric cryptographic keys in a retail financial services environment using asymmetric cryptosystems and the life...

References

Advertisement