NEN-ISO 11318
Cardiac defibrillators - Connector assembly DF-1 for implantable defibrillators - Dimensions and test requirements
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2002 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
This International Standard specifies a unipolar connector assembly, DF-1, intended for use in connecting implantable defibrillator leads to implantable defibrillator generators that do not produce more than 1 kV/50 A peak output. Essential dimensions and performance requirements related to connector fit are specified, along with test methods.
Document History
NEN-ISO 11318
September 1, 2002
Cardiac defibrillators - Connector assembly DF-1 for implantable defibrillators - Dimensions and test requirements
This International Standard specifies a unipolar connector assembly, DF-1, intended for use in connecting implantable defibrillator leads to implantable defibrillator generators that do not produce...