NEN-ISO 11846

Corrosion of metals and alloys - Determination of resistance to intergranular corrosion of solution heat-treatable aluminium alloys

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1995
Status: inactive
Page Count: 10
ICS Code (Corrosion of metals): 77.060
scope:

Specifies the methods of intergranular corrosion testing for solution heat-treatable aluminium alloys without protective coatings. The standard is applicable to cast and wrought heat-treatable aluminium alloys in the form of castings, forgings, plates, sheets, extrusions and semi-finished or finished parts, in order to carry out comparative assessment of alloys of different grades and thickness depending on their chemical composition and other factors, and also to check the thermal procssing quality of the tested materials.

Document History

NEN-ISO 11846
November 1, 1995
Corrosion of metals and alloys - Determination of resistance to intergranular corrosion of solution heat-treatable aluminium alloys
Specifies the methods of intergranular corrosion testing for solution heat-treatable aluminium alloys without protective coatings. The standard is applicable to cast and wrought heat-treatable...

References

Advertisement