NEN-ISO 1136
Wool fibres - Determination of the mean diameter of wool fibres by measuring the air permeability of a fibre dot
| Organization: | NEN |
| Publication Date: | 31 May 1978 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Natural fibres): | 59.060.10 |
scope:
This International Standard specifies a method for the determination of the mean diameter of wool fibres, using an apparatus which passes a current of air through a bundle of fibres. The method is applicable to clean, unmedullated wool fibres dispersed in a uniform, open state. It is particularly suitable for combed slivers. The method is also applicable to oil-combed slivers without cleaning, if the oil content is constant and the apparatus suitably calibrated. The method is less accurate for lambswool and for wool which is appreciably medullated.
Document History