NEN-ISO 12357-1
Commercial road vehicles - Drawbar couplings and eyes for rigid drawbars - Strength tests
active
| Organization: | NEN |
| Publication Date: | 1 February 2000 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Commercial vehicles in general): | 43.080.01 |
| ICS Code (Couplings): | 43.040.70 |
scope:
Specifies the test conditions and strength requirements to be met by drawbar couplings and the corresponding drawbar eyes for rigid drawbars, which are provided for use with centre-axle trailers with a technical maximum mass C exceeding 3,5 t (tonnes).
Document History
May 1, 2007
Commercial road vehicles - Drawbar couplings and eyes for rigid drawbars - Strength tests
A description is not available for this item.
NEN-ISO 12357-1
February 1, 2000
Commercial road vehicles - Drawbar couplings and eyes for rigid drawbars - Strength tests
Specifies the test conditions and strength requirements to be met by drawbar couplings and the corresponding drawbar eyes for rigid drawbars, which are provided for use with centre-axle trailers with...