NEN-ISO 1304

Rubber compounding ingredients - Carbon black - Determination of iodine adsorption number

inactive
Organization: NEN
Publication Date: 1 February 2006
Status: inactive
Page Count: 21
ICS Code (Rubber compounding ingredients): 83.040.20
scope:

This International Standard specifies methods for the determination of iodine adsorption number of carbon blacks for use in the rubber industry. Two titration methods are described: - method A: titration using a burette and starch as indicator; - method B: potentiometric titration with an automatic titrator. The iodine adsorption number is related to the surface area of a carbon black, and is generally in agreement with the nitrogen surface area. However, it is significantly depressed in the presence of a high content of volatile or solvent-extractable materials; the iodine adsorption number therefore does not always provide a measure of the specific surface area of a carbon black. Ageing of carbon black can also influence the iodine number.

Document History

October 1, 2016
Rubber compounding ingredients - Carbon black - Determination of iodine adsorption number
NEN-ISO 1304 specifies methods for the determination of iodine adsorption number of carbon blacks for use in the rubber industry. Two titration methods are described: - method A: titration using a...
NEN-ISO 1304
February 1, 2006
Rubber compounding ingredients - Carbon black - Determination of iodine adsorption number
This International Standard specifies methods for the determination of iodine adsorption number of carbon blacks for use in the rubber industry. Two titration methods are described: - method A:...
April 1, 1999
Rubber compounding ingredients - Carbon black - Determination of iodine adsorption number - Titrimetric method
Specifies a titrimetric method for the determination of the iodine adsorption number of carbon blacks for use in the rubber industry.
February 1, 1990
Rubber compounding ingredients - Carbon black - Determination of iodine adsorption number - Titrimetric method
This International Standard specifies a titrimetric method for the determination of the iodine adsorption number of carbon black for use in the rubber industry.
Advertisement